Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8025/M/160
Description
Norgren RM/8025/M/160
Request a Quote
Email Supplier
Description
Norgren RM/8025/M/160
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2129320
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2129320 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
6.3 inch (160 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
11.81 inch (300 mm)
Rated Load/Force
135 lbs (61.17 kg)
Shaft Diameter
1.57 inch (40 mm)
View Details
Stroke
1.97 inch (50 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details