Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8025/M/100
Description
Norgren RM/8025/M/100
Request a Quote
Email Supplier
Description
Norgren RM/8025/M/100
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
5109045
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
5109045 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1.97 inch (50 mm)
Rated Load/Force
66.32 lbs (30.08 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details