Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8020/M/160
Description
Norgren RM/8020/M/160
Request a Quote
Email Supplier
Description
Norgren RM/8020/M/160
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2204010
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2204010 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Features
|
Bumpers
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
3660 lbs (1660 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Stroke
15.75 inch (400 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.97 inch (50 mm)
View Details
Stroke
7.87 inch (200 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.9843 inch (25 mm)
View Details