Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8020/M/100
Description
Norgren RM/8020/M/100
Request a Quote
Email Supplier
Description
Norgren RM/8020/M/100
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
5109039
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
5109039 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details
Stroke
0.2400 inch (6.1 mm)
Rated Load/Force
4800 lbs (2177 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details