Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8016/M/50
Description
Norgren RM/8016/M/50
Request a Quote
Email Supplier
Description
Norgren RM/8016/M/50
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
5108929
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
5108929 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.3937 inch (10 mm)
Rated Load/Force
66.32 lbs (30.08 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Stroke
7.87 inch (200 mm)
Rated Load/Force
243 lbs (110 kg)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
View Details