Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8016/M/25
Description
Norgren RM/8016/M/25
Request a Quote
Email Supplier
Description
Norgren RM/8016/M/25
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
5108834
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
5108834 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
5.91 inch (150 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Stroke
0.7500 inch (19.05 mm)
Rated Load/Force
1059 lbs (480 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details