Norgren LLC
Pneumatic Piston Rod Cylinders
RA/802080/M/50
Description
Norgren RA/802080/M/50
Request a Quote
Email Supplier
Description
Norgren RA/802080/M/50
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2180285
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2180285 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
19.69 inch (500 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Stroke
3 inch (76.2 mm)
Rated Load/Force
420 lbs (191 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
0.2400 inch (6.1 mm)
Rated Load/Force
4800 lbs (2177 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details