Norgren LLC
Pneumatic Piston Rod Cylinders
RA/802063/M/50
Description
Norgren RA/802063/M/50
Request a Quote
Email Supplier
Description
Norgren RA/802063/M/50
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2180277
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2180277 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.9843 inch (25 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Stroke
0.1969 inch (5 mm)
Rated Load/Force
27.2 lbs (12.34 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
3660 lbs (1660 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details