Norgren LLC
Pneumatic Piston Rod Cylinders
RA/192025/MX/25
Description
Norgren RA/192025/MX/25
Request a Quote
Email Supplier
Description
Norgren RA/192025/MX/25
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2712682
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2712682 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Features
|
Bumpers
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1.57 inch (40 mm)
Rated Load/Force
27.2 lbs (12.34 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details