Pneumadyne, Inc. Relieving Regulator R11-RP-76

Description
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.
Description
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.

Suppliers

Company
Product
Description
Supplier Links
Plymouth, MN, USA
Relieving Regulator
R11-RP-76
Relieving Regulator R11-RP-76
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.

Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number R11-RP-76
Product Name Relieving Regulator
Valve Type Control Valve; Directional
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel; Exotic Metal
Media Do not use with liquids; Air; Compressed Air
Valve Size 0.16 to 0.25 inch (3.97 to 6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113772030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details