Pneumadyne, Inc. Relieving Pressure Regulator R11-RK-66

Description
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.
Description
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.

Suppliers

Company
Product
Description
Supplier Links
Plymouth, MN, USA
Relieving Pressure Regulator
R11-RK-66
Relieving Pressure Regulator R11-RK-66
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.

Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number R11-RK-66
Product Name Relieving Pressure Regulator
Valve Type Control Valve; Directional
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel; Exotic Metal
Media Do not use with liquids; Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 101468025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 2.56 inch (65.00 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details