Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROD END BEARINGS
NORGREN LLC
QM/8050/32 -- ROD ENDS
Norgren LLC
Rod Ends
QM/8050/32
Description
Norgren QM/8050/32 Mounting Bracket
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Norgren QM/8050/32 Mounting Bracket
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rod Ends
1928662
Rod Ends
1928662
Norgren QM/8050/32 Mounting Bracket
Norgren QM/8050/32 Mounting Bracket
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rod End Bearings
Product Number
1928662
Product Name
Rod Ends
Bore Diameter
0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rod Ends
1852555
Specs
Bore Diameter
0.3748 inch (9.52 mm)
Housing Diameter
1 inch (25.4 mm)
Overall Length
2.13 inch (53.98 mm)
View Details
Festo Corporation
Rod eye
SGS-1/2-20
Specs
Features
Corrosion Resistant
Design Units
Inch
Configuration
Metal Ball with Metal Liner
View Details
Jergens, Inc.
Rod Ends
35310
Specs
Design Units
Inch
Thread Details
1/2-13
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Rod End
GK..DO
Specs
Design Units
Metric
Bore Diameter
0.3937 to 3.15 inch (10 to 80 mm)
Length Through Bore
0.3543 to 2.17 inch (9 to 55 mm)
View Details