Pneumadyne, Inc. Quick Exhaust Valve QE11-M-71

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Valve - QE11-M-71 - Pneumadyne, Inc.
Plymouth, MN, USA
Quick Exhaust Valve
QE11-M-71
Quick Exhaust Valve QE11-M-71
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number QE11-M-71
Product Name Quick Exhaust Valve
Valve Type Control Valve; Directional; Poppet; Quick Exhaust Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Air; Compressed Air
Valve Size 0.12 to 0.16 inch (3.17 to 3.96 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

10mm PICOSOL - 11-211PI011H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
NC Bellows Solenoid Valve - EAST - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Ultra-Pure Liquids
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details