Pneumadyne, Inc. Quick Exhaust Valve QE10-FMF

Description
The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without air traveling back through the system.As pressure is applied through input port 1 (figure A) the poppet and seal shift forward blocking the exhaust port and allowing flow through output port 2. When pressure is removed from input port 1 (figure B) back flow at port 2 unseats the poppet and allows flow through exhaust port 3.
Description
The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without air traveling back through the system.As pressure is applied through input port 1 (figure A) the poppet and seal shift forward blocking the exhaust port and allowing flow through output port 2. When pressure is removed from input port 1 (figure B) back flow at port 2 unseats the poppet and allows flow through exhaust port 3.

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Valve - QE10-FMF - Pneumadyne, Inc.
Plymouth, MN, USA
Quick Exhaust Valve
QE10-FMF
Quick Exhaust Valve QE10-FMF
The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without air traveling back through the system.As pressure is applied through input port 1 (figure A) the poppet and seal shift forward blocking the exhaust port and allowing flow through output port 2. When pressure is removed from input port 1 (figure B) back flow at port 2 unseats the poppet and allows flow through exhaust port 3.

The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without air traveling back through the system.As pressure is applied through input port 1 (figure A) the poppet and seal shift forward blocking the exhaust port and allowing flow through output port 2. When pressure is removed from input port 1 (figure B) back flow at port 2 unseats the poppet and allows flow through exhaust port 3.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number QE10-FMF
Product Name Quick Exhaust Valve
Valve Type Control Valve; Directional; Quick Exhaust Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Timed Automatic Drain Valve - DRAINMASTER® - DynaQuip Controls
Specs
Valve Type Drain
Primary Material Brass / Bronze
Media Water
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
57P Butterfly Valve Lever 1 5 8 - 103741025 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 2.56 inch (65.00 mm)
Actuation Manual
View Details