Norgren PU2-0512025C Compressed Air Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 2180679 |
| Product Name | Air Hoses |
| I.D. | 0.315 inch (8 mm) |
| O.D. | 0.472 inch (12 mm) |
| Working Pressure | 1160 psi (817 m H2O) |
| Temperature Range | -40 F (-40 C) |