Norgren LLC Air Hoses PU2-0510025C

Description
Norgren PU2-0510025C Compressed Air Pipe
Request a Quote
Description
Norgren PU2-0510025C Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2180678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2180678
Air Hoses 2180678
Norgren PU2-0510025C Compressed Air Pipe

Norgren PU2-0510025C Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2180678
Product Name Air Hoses
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 1160 psi (817 m H2O)
Temperature Range -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vardex® Steel Wire Reinforced PVC Hose - 1400364 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 1.909 inch (48.49 mm)
View Details
Hose Inflation Supply Yellow 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details