Norgren LLC Air Hoses PU2-0310025C

Description
Norgren PU2-0310025C Compressed Air Pipe
Request a Quote
Description
Norgren PU2-0310025C Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2203922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2203922
Air Hoses 2203922
Norgren PU2-0310025C Compressed Air Pipe

Norgren PU2-0310025C Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2203922
Product Name Air Hoses
Working Pressure 131 psi (91.87 m H2O)
Temperature Range -40 to 140 F (-40 to 60 C)
Material Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
HS1171 Series 3/8 in. ID and 50 ft Assembled Lengths General Service PVC Pneumatic Air Tool Hose Assembly|Master File - HS1171-06X50 - Kuriyama of America, Inc.
Specs
Product Form Hose; Assembly
I.D. 0.375 inch (9.52 mm)
O.D. 0.600 inch (15.24 mm)
View Details
Hose Pipe & Flexible Tubes - 1357784 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.398 inch (35.5 mm)
Working Pressure 232 psi (163 m H2O)
View Details
Hose, Lift Bag 32' X 150 Psi Black W/Shutoff & Relief Valve - 162-2038-50321 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details