Norgren LLC Air Hoses PU2-0306025C

Description
Norgren PU2-0306025C Compressed Air Pipe
Request a Quote
Description
Norgren PU2-0306025C Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2203920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2203920
Air Hoses 2203920
Norgren PU2-0306025C Compressed Air Pipe

Norgren PU2-0306025C Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2203920
Product Name Air Hoses
Working Pressure 131 psi (91.87 m H2O)
Temperature Range -40 to 140 F (-40 to 60 C)
Material Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Hose Pipe & Flexible Tubes - 1357800 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.673 inch (42.5 mm)
Working Pressure 232 psi (163 m H2O)
View Details
Hose, Lift Bag 16' 150 Psi Green W/Shutoff & Relief Valve - 162-2038-50165 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details