Norgren LLC Air Hoses PU2-0110025C

Description
Norgren PU2-0110025C Compressed Air Pipe
Request a Quote
Description
Norgren PU2-0110025C Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2203917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2203917
Air Hoses 2203917
Norgren PU2-0110025C Compressed Air Pipe

Norgren PU2-0110025C Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2203917
Product Name Air Hoses
Working Pressure 174 psi (122 m H2O)
Temperature Range -40 to 140 F (-40 to 60 C)
Material Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 2351223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Working Pressure 14 psi (9.7 m H2O)
Temperature Range 32 to 140 F (0.0 to 60 C)
Material Thermoplastics; Polyurethane; Polyurethane
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Low Pressure Air Hoses - 61108 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details