Norgren LLC Air Hoses PU2-0012025C

Description
Norgren PU2-0012025C Compressed Air Pipe
Request a Quote
Description
Norgren PU2-0012025C Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2203914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2203914
Air Hoses 2203914
Norgren PU2-0012025C Compressed Air Pipe

Norgren PU2-0012025C Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2203914
Product Name Air Hoses
Working Pressure 131 psi (91.87 m H2O)
Temperature Range -40 to 68 F (-40 to 20 C)
Material Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400322 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.634 inch (41.5 mm)
View Details
Hose Inflation Supply Yellow 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details