Norgren PU2-0006025C Compressed Air Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 2180667 |
| Product Name | Air Hoses |
| I.D. | 0.157 inch (4 mm) |
| O.D. | 0.236 inch (6 mm) |
| Working Pressure | 131 psi (91.87 m H2O) |
| Temperature Range | -40 F (-40 C) |