Norgren LLC Pneumatic Manual Control Valves PS/666/1/G

Description
Norgren PS/666/1/G
Request a Quote
Description
Norgren PS/666/1/G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 3146345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
3146345
Pneumatic Manual Control Valves 3146345
Norgren PS/666/1/G

Norgren PS/666/1/G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 3146345
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Primary Material Die cast zinc alloy
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 162714805 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-C-CP180 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details
15mm MICROSOL MS-E - 31-333EB03-B5+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details