Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802080/M/400
Description
Norgren PRA/802080/M/400
Request a Quote
Email Supplier
Description
Norgren PRA/802080/M/400
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2180657
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2180657 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
15.75 inch (400 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1.97 inch (50 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Stroke
7.87 inch (200 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.9843 inch (25 mm)
View Details
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details