Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802080/M/100
Description
Norgren PRA/802080/M/100
Request a Quote
Email Supplier
Description
Norgren PRA/802080/M/100
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647074
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647074 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
980 lbs (444 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
6.3 inch (160 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Stroke
7.87 inch (200 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.9843 inch (25 mm)
View Details