Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802063/M/320
Description
Norgren PRA/802063/M/320
Request a Quote
Email Supplier
Description
Norgren PRA/802063/M/320
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1819554
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1819554 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
12.6 inch (320 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1.5 inch (38.1 mm)
Rated Load/Force
27.2 lbs (12.34 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
2 to 8 inch (50.8 to 203 mm)
Bore Size
0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature
-20 to 180 F (-28.89 to 82.22 C)
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details