Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802063/M/200
Description
Norgren PRA/802063/M/200
Request a Quote
Email Supplier
Description
Norgren PRA/802063/M/200
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647070
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647070 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
7.87 inch (200 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.9843 to 39.37 inch (25 to 1000 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.26 to 2.48 inch (32 to 63 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
2 inch (50.8 mm)
Rated Load/Force
3000 lbs (1361 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Stroke
0.3937 inch (10 mm)
Rated Load/Force
420 lbs (191 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers