Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802063/M/160
Description
Norgren PRA/802063/M/160
Request a Quote
Email Supplier
Description
Norgren PRA/802063/M/160
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647069
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647069 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
6.3 inch (160 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
2600 lbs (1179 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details