Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802063/M/125
Description
Norgren PRA/802063/M/125
Request a Quote
Email Supplier
Description
Norgren PRA/802063/M/125
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647068
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647068 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
4.92 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.9843 inch (25 mm)
Rated Load/Force
420 lbs (191 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
2 to 12 inch (50.8 to 305 mm)
Rated Load/Force
440 lbs (200 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details