Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802063/M/100
Description
Norgren PRA/802063/M/100
Request a Quote
Email Supplier
Description
Norgren PRA/802063/M/100
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647067
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647067 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
7.87 inch (200 mm)
Rated Load/Force
243 lbs (110 kg)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
View Details
Stroke
1.97 inch (50 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
2.48 inch (63 mm)
View Details
Stroke
0.5906 inch (15 mm)
Rated Load/Force
66.32 lbs (30.08 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details