Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802050/M/250
Description
Norgren PRA/802050/M/250
Request a Quote
Email Supplier
Description
Norgren PRA/802050/M/250
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647063
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647063 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
9.84 inch (250 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1.97 inch (50 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.57 inch (40 mm)
View Details
Stroke
1.25 inch (31.75 mm)
Rated Load/Force
265 lbs (120 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
0.2400 inch (6.1 mm)
Rated Load/Force
4800 lbs (2177 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.5000 to 3 inch (12.7 to 76.2 mm)
View Details