Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802040/M/50
Description
Norgren PRA/802040/M/50
Request a Quote
Email Supplier
Description
Norgren PRA/802040/M/50
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647056
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647056 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
2 inch (50.8 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
11.81 inch (300 mm)
Rated Load/Force
135 lbs (61.17 kg)
Shaft Diameter
1.57 inch (40 mm)
View Details