Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802040/M/320
Description
Norgren PRA/802040/M/320
Request a Quote
Email Supplier
Description
Norgren PRA/802040/M/320
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647055
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647055 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
12.6 inch (320 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1.97 inch (50 mm)
Rated Load/Force
1059 lbs (480 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.5000 to 3 inch (12.7 to 76.2 mm)
View Details