Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802032/M/80
Description
Norgren PRA/802032/M/80
Request a Quote
Email Supplier
Description
Norgren PRA/802032/M/80
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647047
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647047 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
7.87 inch (200 mm)
Rated Load/Force
243 lbs (110 kg)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
View Details
Stroke
1.97 inch (50 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details
Stroke
0.9843 inch (25 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details