Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802032/M/200
Description
Norgren PRA/802032/M/200
Request a Quote
Email Supplier
Description
Norgren PRA/802032/M/200
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647043
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647043 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
7.87 inch (200 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1.57 inch (40 mm)
Rated Load/Force
420 lbs (191 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
2 to 8 inch (50.8 to 203 mm)
Bore Size
0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature
-20 to 180 F (-28.89 to 82.22 C)
View Details