Norgren LLC Hose Pipe & Flexible Tubes PE2-0706100

Description
Norgren PE2-0706100 Flexible Tubing
Request a Quote
Description
Norgren PE2-0706100 Flexible Tubing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 613489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
613489
Hose Pipe & Flexible Tubes 613489
Norgren PE2-0706100 Flexible Tubing

Norgren PE2-0706100 Flexible Tubing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 613489
Product Name Hose Pipe & Flexible Tubes
I.D. 4.000 inch (102 mm)
O.D. 6.000 inch (152 mm)
Working Pressure 232 psi (163 m H2O)
Temperature Range -20 to 151 F (-29 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, 4' Epdm With 1/2
Specs
Product Form Assembly
Material Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length 48" (1219.20mm)
View Details
EN 857 2SC-05 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SC0501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.587 inch (14.9 mm)
View Details
Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details