Norgren LLC Hose Pipe & Flexible Tubes PE2-0154100

Description
Norgren PE2-0154100 Flexible Tubing
Request a Quote
Description
Norgren PE2-0154100 Flexible Tubing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 613669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
613669
Hose Pipe & Flexible Tubes 613669
Norgren PE2-0154100 Flexible Tubing

Norgren PE2-0154100 Flexible Tubing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 613669
Product Name Hose Pipe & Flexible Tubes
Working Pressure 3365 psi (2368 m H2O)
Temperature Range -20 to 151 F (-29 to 66 C)
Material Polyethylene; Linear Low Density Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Low Pressure Air Hoses - 61109 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Hose Pipe & Flexible Tubes - 1357827 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 1.811 inch (46 mm)
Working Pressure 58 psi (40.83 m H2O)
View Details