Norgren PE2-0054100 Flexible Tubing
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 613501 |
| Product Name | Hose Pipe & Flexible Tubes |
| Working Pressure | 232 psi (163 m H2O) |
| Temperature Range | 32 to 140 F (0.0 to 60 C) |
| Material | Polyethylene; Linear Low Density Polyethylene |
| Media | Water |