Norgren PE2-0006100 Flexible Tubing
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 613692 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 4.000 inch (102 mm) |
| O.D. | 6.000 inch (152 mm) |
| Working Pressure | 232 psi (163 m H2O) |
| Temperature Range | 32 to 151 F (0.0 to 66 C) |