Norgren LLC Air Hoses PA2-0712025C

Description
Norgren PA2-0712025C Compressed Air Pipe
Request a Quote
Description
Norgren PA2-0712025C Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2129303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2129303
Air Hoses 2129303
Norgren PA2-0712025C Compressed Air Pipe

Norgren PA2-0712025C Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2129303
Product Name Air Hoses
I.D. 0.354 inch (9 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 276 psi (194 m H2O)
Temperature Range 68 F (20 C)
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 1SC-08 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC0802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.512 inch (13 mm)
O.D. 0.740 inch (18.8 mm)
View Details
Air Hoses - 1745736 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.197 inch (5 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 580 psi (408 m H2O)
View Details
Hose Assy, 1/4
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 120 psi (84.45 m H2O)
View Details
Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details