Norgren LLC Air Hoses PA2-0516025C

Description
Norgren PA2-0516025C Compressed Air Pipe
Request a Quote
Description
Norgren PA2-0516025C Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2203905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2203905
Air Hoses 2203905
Norgren PA2-0516025C Compressed Air Pipe

Norgren PA2-0516025C Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2203905
Product Name Air Hoses
Working Pressure 276 psi (194 m H2O)
Temperature Range -40 F (-40 C)
Material Thermoplastics; Nylon (polyamide); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hose Pipe & Flexible Tubes - 1357783 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
Working Pressure 290 psi (204 m H2O)
View Details