Norgren LLC Air Hoses PA2-0010025C

Description
Norgren PA2-0010025C Compressed Air Pipe
Request a Quote
Description
Norgren PA2-0010025C Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2129288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2129288
Air Hoses 2129288
Norgren PA2-0010025C Compressed Air Pipe

Norgren PA2-0010025C Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2129288
Product Name Air Hoses
I.D. 0.295 inch (7.5 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 276 psi (194 m H2O)
Temperature Range 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 5 SO - 5611100571105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Air Hoses - 2502704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Working Pressure 145 psi (102 m H2O)
Temperature Range -22 F (-30 C)
Material Polyethylene; Polyethylene
View Details
Armtex® Attack™ 25 ft Available Lengths, 3 in. Size, and NST Coupling Type Purple Lightweight Lined Fire Hose|Master File - AA300P025-NH250 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 3.000 inch (76.2 mm)
Weight 0.6 lbs/ft (0.9226 g/mm)
View Details