Pneumadyne, Inc. 12-Station Solenoid Manifolds MSV15-12-M5

Description
Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.
Description
Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.

Suppliers

Company
Product
Description
Supplier Links
12-Station Solenoid Manifolds - MSV15-12-M5 - Pneumadyne, Inc.
Plymouth, MN, USA
12-Station Solenoid Manifolds
MSV15-12-M5
12-Station Solenoid Manifolds MSV15-12-M5
Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.

Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number MSV15-12-M5
Product Name 12-Station Solenoid Manifolds
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 8.38" Weight: .70 lb
Supply 1
Outlet 12
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MHP1-PR6-3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
ES, ESO Valve Manifold - 26081-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details