IMI Bimba Reed/Hall-Effect/Magnetic Switch MSS-SB15

Description
SWITCH, SOLID STATE, WITH 24" PLAIN CABLE LEAD AND BRACKET, FOR 1" TO 2" BORES, LED, 24 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, SOLID STATE, WITH 24" PLAIN CABLE LEAD AND BRACKET, FOR 1" TO 2" BORES, LED, 24 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 42650419 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
42650419
Reed/Hall-Effect/Magnetic Switch 42650419
SWITCH, SOLID STATE, WITH 24" PLAIN CABLE LEAD AND BRACKET, FOR 1" TO 2" BORES, LED, 24 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY

SWITCH, SOLID STATE, WITH 24" PLAIN CABLE LEAD AND BRACKET, FOR 1" TO 2" BORES, LED, 24 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 42650419
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 02350706-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.0200 inch (0.5080 mm)
Linearity 0.2000 ±% Full Scale
View Details
2 suppliers
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details