IMI Bimba Reed/Hall-Effect/Magnetic Switch MSQ

Description
REED SWITCH, MAGNETIC, PNP, 30 VDC, 100 MA, 3 WIRE, MALE, 6 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, MAGNETIC, PNP, 30 VDC, 100 MA, 3 WIRE, MALE, 6 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 37866933 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
37866933
Reed/Hall-Effect/Magnetic Switch 37866933
REED SWITCH, MAGNETIC, PNP, 30 VDC, 100 MA, 3 WIRE, MALE, 6 INCH. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, MAGNETIC, PNP, 30 VDC, 100 MA, 3 WIRE, MALE, 6 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
BIMBA Sensors & Switches MSQ

BIMBA Sensors & Switches MSQ

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 37866933
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL037 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0630 inch (1.6 mm)
Repeatability 0.0161 mils (0.4100 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details