IMI Bimba Reed/Hall-Effect/Magnetic Switch MRS-.087-B-09

Description
REED SWITCH MAGNETIC, 1-1/16 IN BAND, 2 W, 200 VAC, NO LED. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH MAGNETIC, 1-1/16 IN BAND, 2 W, 200 VAC, NO LED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 12018458 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
12018458
Reed/Hall-Effect/Magnetic Switch 12018458
REED SWITCH MAGNETIC, 1-1/16 IN BAND, 2 W, 200 VAC, NO LED. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH MAGNETIC, 1-1/16 IN BAND, 2 W, 200 VAC, NO LED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 12018458
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0596 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details