The IMI Adaptas Micro flow meter is an in-line, real-time liquid flow measurement device for precise microfluidic applications, compatible with tubing from 1/8-inch to 360 micron capillary. It arrives calibrated for aqueous solutions and supports on-board storage of multiple liquid calibrations. Real-time data logging is available via USB, with fully adjustable data smoothing. The flow rate range is ±0-120 μL/min, with a standard calibrated range of ±1-80 μL/min. Accuracy is 0.15% of full scale or 5% of measured value, whichever is larger, and repeatability is 0.01%. Operating pressure is up to 100 bar (1,450 psi), and temperature range is 10 to 50°C. Fluid connectors are UNF ¼-28 Flat Bottom. The flow sensor inner diameter is 430 μm and internal volume is 5.1 μL. Flow detection response time is 40 msec. Dimensions are 5.1 cm height, 11.4 cm width, and 10.6 cm depth.
In-line, real time liquid flow measurement with data logging capability and fully adjustable data smoothing algorithms.
| IMI Life Science | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | Micro |
| Product Name | Liquid Flow Meters |
| Process Media Type | Liquid |