Pneumadyne, Inc. 1/2 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing) M30-375-7-90W

Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Suppliers

Company
Product
Description
Supplier Links
1/2 NPT (F) Input Ports (90° Output Ports, 1.5
Plymouth, MN, USA
1/2 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing)
M30-375-7-90W
1/2 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing) M30-375-7-90W
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M30-375-7-90W
Product Name 1/2 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 10.75" Weight: 1.70 lb
Supply 2
Outlet 7
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
ES, ESO Valve Manifold - 26082-16 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Manifold Bases, Sub-Bases & End Bases - 2030262 - RS Components, Ltd.
Specs
Application Manifold
Body Material Aluminum; Aluminium
View Details