Pneumadyne, Inc. 1/2 NPT (F) Input Ports (7-Station, 90° Output Ports) M30-375-7-90

Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Suppliers

Company
Product
Description
Supplier Links
1/2 NPT (F) Input Ports (7-Station, 90° Output Ports) - M30-375-7-90 - Pneumadyne, Inc.
Plymouth, MN, USA
1/2 NPT (F) Input Ports (7-Station, 90° Output Ports)
M30-375-7-90
1/2 NPT (F) Input Ports (7-Station, 90° Output Ports) M30-375-7-90
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M30-375-7-90
Product Name 1/2 NPT (F) Input Ports (7-Station, 90° Output Ports)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 7.75" Weight: 1.20 lb
Supply 2
Outlet 7
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details