Pneumadyne, Inc. 5-Station, 1/2 NPT (F) Input, Aluminum Manifold M30-375-5

Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Suppliers

Company
Product
Description
Supplier Links
5-Station, 1/2 NPT (F) Input, Aluminum Manifold - M30-375-5 - Pneumadyne, Inc.
Plymouth, MN, USA
5-Station, 1/2 NPT (F) Input, Aluminum Manifold
M30-375-5
5-Station, 1/2 NPT (F) Input, Aluminum Manifold M30-375-5
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Supplier's Site
Pneumatic Manifold - 222028583 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
222028583
Pneumatic Manifold 222028583
DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE, M30 SERIES, PNEUMATIC, 2 X 1/2" FEMALE NPT INLETS, 5 X 3/8 FEMALE NPT OUTLETS, FOR IN-LINE VALVE BODY, BLACK ANODIZED ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE, M30 SERIES, PNEUMATIC, 2 X 1/2" FEMALE NPT INLETS, 5 X 3/8 FEMALE NPT OUTLETS, FOR IN-LINE VALVE BODY, BLACK ANODIZED ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number M30-375-5 222028583
Product Name 5-Station, 1/2 NPT (F) Input, Aluminum Manifold Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical Gas
Dimensions & Weight Length: 6.50" Weight: .95 lb
Supply 2
Outlet 5
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Connection block - CPE10-3/2-PRS-1/4-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
ES, ESO Valve Manifold - 26082-12 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details