Pneumadyne, Inc. 1/2 NPT (F) Input Ports (3-Station, 1.5" Spacing) M30-375-3W

Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility
Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Suppliers

Company
Product
Description
Supplier Links
1/2 NPT (F) Input Ports (3-Station, 1.5
Plymouth, MN, USA
1/2 NPT (F) Input Ports (3-Station, 1.5" Spacing)
M30-375-3W
1/2 NPT (F) Input Ports (3-Station, 1.5" Spacing) M30-375-3W
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M30-375-3W
Product Name 1/2 NPT (F) Input Ports (3-Station, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 4.75" Weight: .80 lb
Supply 2
Outlet 3
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Connection block - CPE14-PRS-3/8-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details